DIODES Incorporated 15V SOT23 Zener Diode DZ23C15-7-F

Description
DIODE ZENER ARRAY 15V SOT23-3 Product overview: DZ23C15-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C15-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 15V SOT23-3 Product overview: DZ23C15-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C15-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V SOT23 Zener Diode
295-DZ23C15-7-F
15V SOT23 Zener Diode 295-DZ23C15-7-F
DIODE ZENER ARRAY 15V SOT23-3 Product overview: DZ23C15-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C15-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 15V SOT23-3 Product overview: DZ23C15-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C15-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - DZ23C15-7-F - 015101-DZ23C15-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ23C15-7-F
015101-DZ23C15-7-F
Diodes - Zener - Arrays - DZ23C15-7-F 015101-DZ23C15-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 015101-DZ23C15-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 015101-DZ23C15-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode Arrays - DZ23C15-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C15-FDIDKR-ND
Zener Diode Arrays DZ23C15-FDIDKR-ND
Zener Diode Array 1 Pair Common Cathode 15V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 15V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - DZ23C15-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C15-FDICT-ND
Zener Diode Arrays DZ23C15-FDICT-ND
Zener Diode Array 1 Pair Common Cathode 15V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 15V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - DZ23C15-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C15-FDITR-ND
Zener Diode Arrays DZ23C15-FDITR-ND
Zener Diode Array 1 Pair Common Cathode 15V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 15V 300mW ±5% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C15-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C15-7-F
Discrete Semiconductor Products - Diodes - Zener DZ23C15-7-F
DIODE ZENER ARRAY 15V SOT23-3

DIODE ZENER ARRAY 15V SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DZ23C15-7-F
Zener Diodes DZ23C15-7-F
Zener Diodes 15V 300mW

Zener Diodes 15V 300mW

Buy Now Datasheet
Zener Diode Arrays - DZ23C15-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
DZ23C15-7-F
Zener Diode Arrays DZ23C15-7-F
DIODE ZENER ARRAY 15V SOT23-3

DIODE ZENER ARRAY 15V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes Diode Arrays
Product Number 295-DZ23C15-7-F 015101-DZ23C15-7-F DZ23C15-FDIDKR-ND DZ23C15-7-F DZ23C15-7-F DZ23C15-7-F
Product Name 15V SOT23 Zener Diode Diodes - Zener - Arrays - DZ23C15-7-F Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode Arrays
Package Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
VZ 15 volts 15 volts
ZZT 30 ohms 30 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54C-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSM126STR-E - 920614-HSM126STR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: MS868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details