PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Zener - Arrays DZ23C13_R1_00001

Description
Win Source Part Number: 1056558-DZ23C13_R1_0 0001 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: DZ23C2V4 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 25 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DZ23C13_R1_00001DZ23 C13 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-DZ23C13_R1_0000 1DKR,3757-DZ23C13_R1 _00001CT,3757-DZ23C1 3_R1_00001TR
Request a Quote Datasheet
Description
Win Source Part Number: 1056558-DZ23C13_R1_0 0001 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: DZ23C2V4 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 25 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DZ23C13_R1_00001DZ23 C13 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-DZ23C13_R1_0000 1DKR,3757-DZ23C13_R1 _00001CT,3757-DZ23C1 3_R1_00001TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Arrays - 1056558-DZ23C13_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
1056558-DZ23C13_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Arrays 1056558-DZ23C13_R1_00001
Win Source Part Number: 1056558-DZ23C13_R1_0 0001 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: DZ23C2V4 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 25 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DZ23C13_R1_00001DZ23 C13 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-DZ23C13_R1_0000 1DKR,3757-DZ23C13_R1 _00001CT,3757-DZ23C1 3_R1_00001TR

Win Source Part Number: 1056558-DZ23C13_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: DZ23C2V4
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 25 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DZ23C13_R1_00001DZ23C13 _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-DZ23C13_R1_00001DKR,3757-DZ23C13_R1_00001CT,3757-DZ23C13_R1_00001TR

Buy Now Datasheet
Zener Diode Arrays - 3757-DZ23C13_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
3757-DZ23C13_R1_00001TR-ND
Zener Diode Arrays 3757-DZ23C13_R1_00001TR-ND
Zener Diode Array 1 Pair Common Cathode 13V 300mW ±5% SOT-23

Zener Diode Array 1 Pair Common Cathode 13V 300mW ±5% SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C13_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C13_R1_00001
Discrete Semiconductor Products - Diodes - Zener DZ23C13_R1_00001
DUAL SURFACE MOUNT ZENER DIODES

DUAL SURFACE MOUNT ZENER DIODES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Zener Diodes
Product Number 1056558-DZ23C13_R1_00001 3757-DZ23C13_R1_00001TR-ND DZ23C13_R1_00001
Product Name Discrete Semiconductor Products - Diodes - Zener - Arrays Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener
Diode Type Zener; 1 Pair Common Cathode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YA985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
Voltage regulator double diodes - BZB784-C7V5,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Schottky Diodes & Rectifiers - 7513411 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1375CS-01 - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Ceramic
View Details