Vishay Precision Group Zener Diode Arrays DZ23C36-E3-18

Description
Zener Diode Array 1 Pair Common Cathode 36V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Cathode 36V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - DZ23C36-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C36-E3-18-ND
Zener Diode Arrays DZ23C36-E3-18-ND
Zener Diode Array 1 Pair Common Cathode 36V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 36V 300mW ±5% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C36-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C36-E3-18
Discrete Semiconductor Products - Diodes - Zener DZ23C36-E3-18
DIODE ZENER 36V 300MW SOT23

DIODE ZENER 36V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DZ23C36-E3-18
Zener Diodes DZ23C36-E3-18
Zener Diodes 36 Volt 0.3 Watt 5%

Zener Diodes 36 Volt 0.3 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number DZ23C36-E3-18-ND DZ23C36-E3-18 DZ23C36-E3-18
Product Name Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG872C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8400 volts
View Details
Switching Diodes - 1223235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT143; Sot-143
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details