DIODES Incorporated Zener Diode Arrays DZ23C20-7-F

Description
Zener Diode Array 1 Pair Common Cathode 20V 300mW ±6% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Cathode 20V 300mW ±6% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - 31-DZ23C20-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-DZ23C20-7-FTR-ND
Zener Diode Arrays 31-DZ23C20-7-FTR-ND
Zener Diode Array 1 Pair Common Cathode 20V 300mW ±6% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 20V 300mW ±6% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 31-DZ23C20-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-DZ23C20-7-FDKR-ND
Zener Diode Arrays 31-DZ23C20-7-FDKR-ND
DIODE ZENER ARRAY 20V SOT-23-3

DIODE ZENER ARRAY 20V SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 31-DZ23C20-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-DZ23C20-7-FCT-ND
Zener Diode Arrays 31-DZ23C20-7-FCT-ND
DIODE ZENER ARRAY 20V SOT-23-3

DIODE ZENER ARRAY 20V SOT-23-3

Buy Now Datasheet
Diodes - Zener - Arrays - DZ23C20-7-F - 114714-DZ23C20-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ23C20-7-F
114714-DZ23C20-7-F
Diodes - Zener - Arrays - DZ23C20-7-F 114714-DZ23C20-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 114714-DZ23C20-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 114714-DZ23C20-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V SOT23 Zener Diode
295-DZ23C20-7-F
20V SOT23 Zener Diode 295-DZ23C20-7-F
DIODE ZENER ARRAY 20V SOT23-3 Product overview: DZ23C20-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C20-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 20V SOT23-3 Product overview: DZ23C20-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C20-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DZ23C20-7-F
Zener Diodes DZ23C20-7-F
Zener Diodes 20V 300mW

Zener Diodes 20V 300mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C20-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C20-7-F
Discrete Semiconductor Products - Diodes - Zener DZ23C20-7-F
DIODE ZENER ARRAY 20V SOT23-3

DIODE ZENER ARRAY 20V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes Zener Diodes
Product Number 31-DZ23C20-7-FTR-ND 114714-DZ23C20-7-F 295-DZ23C20-7-F DZ23C20-7-F DZ23C20-7-F
Product Name Zener Diode Arrays Diodes - Zener - Arrays - DZ23C20-7-F 20V SOT23 Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape & Reel (TR) SOT-23 SOT23; SOT-23-3
Diode Type Zener; 1 Pair Common Cathode
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type LLD - Model: KP923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Voltage regulator double diodes - BZB784-C3V9,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers