6A, 1500V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC, TO-220FPAC, 2 PIN Product overview: DTV1500SDFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 1500V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV1500SDFP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 015084-DTV1500SDFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV)
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 6A
Reverse Recovery Time (trr): 1μs
Current - Reverse Leakage @ Vr: 100μA @ 1500V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FPAC
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Diode Standard 1500V 6A Through Hole TO-220FPAC
DAMPER DIODE, 6A, 1.5KV, TO-220FPAC; Repetitive Peak Reverse Voltage:1.5kV; Average Forward Current:6A; Diode Configuration:Single
DIODE GP 1.5KV 6A TO220FPAC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 280-DTV1500SDFP | 015084-DTV1500SDFP | 497-4201-5-ND | 37M2419 | DTV1500SDFP |
| Product Name | 6A 1500V Diode and Rectifier | Diodes, Rectifiers - Single - DTV1500SDFP | Single Diodes | Damper Diode, 6A, 1.5Kv, To-220Fpac; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | ||||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 6 amps | ||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||
| Diode Type | Standard |