Vishay Precision Group 5.1V 0.3W Zener Diode DZ23C5V1-E3-08

Description
Zener Diode, 5.1V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C5V1-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 5.1V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C5V1-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 0.3W Zener Diode - 287-DZ23C5V1-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 0.3W Zener Diode
287-DZ23C5V1-E3-08
5.1V 0.3W Zener Diode 287-DZ23C5V1-E3-08
Zener Diode, 5.1V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C5V1-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C5V1-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - DZ23C5V1-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C5V1-E3-08-ND
Zener Diode Arrays DZ23C5V1-E3-08-ND
Zener Diode Array 1 Pair Common Cathode 5.1V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 5.1V 300mW ±5% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Arrays - 1173816-DZ23C5V1-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
1173816-DZ23C5V1-E3-08
Discrete Semiconductor Products - Diodes - Zener - Arrays 1173816-DZ23C5V1-E3-08
Win Source Part Number: 1173816-DZ23C5V1-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: DZ23 Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Cathode Current - Reverse Leakage @ Vr: 100 nA @ 800 mV Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 60 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: DZ23

Win Source Part Number: 1173816-DZ23C5V1-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: DZ23
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Configuration: 1 Pair Common Cathode
Current - Reverse Leakage @ Vr: 100 nA @ 800 mV
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 60 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: DZ23

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DZ23C5V1-E3-08
Zener Diodes DZ23C5V1-E3-08
Zener Diodes 5.1Volt 0.3 Watt 5%

Zener Diodes 5.1Volt 0.3 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C5V1-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C5V1-E3-08
Discrete Semiconductor Products - Diodes - Zener DZ23C5V1-E3-08
DIODE ZENER 5.1V 300MW SOT23

DIODE ZENER 5.1V 300MW SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number 287-DZ23C5V1-E3-08 DZ23C5V1-E3-08-ND 1173816-DZ23C5V1-E3-08 DZ23C5V1-E3-08 DZ23C5V1-E3-08
Product Name 5.1V 0.3W Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener - Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7514698P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type SBD - Model: YG862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details