Zener Diode Array 1 Pair Common Cathode 18V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 18V 300mW ±5% SOT-23
Zener Diode, Product overview: DZ23C18_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C18_R1_00001
Win Source Part Number: 1367574-DZ23C18_R1_0
Category: Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: DZ23C18
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 14 V
Power - Max: 300 mW
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 50 Ohms
DUAL SURFACE MOUNT ZENER DIODES
DUAL SURFACE MOUNT ZENER DIODES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 3757-DZ23C18_R1_00001TR-ND | 295-DZ23C18_R1_00001 | 1367574-DZ23C18_R1_00001 | DZ23C18_R1_00001 | DZ23C18_R1_00001 |
| Product Name | Zener Diode Arrays | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Diode Arrays |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23 | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 |
| RoHS Compliant | RoHS | ||||
| VZ | 18 volts | 18 volts | 18 volts |