STMicroelectronics, Inc. Diodes, Rectifiers - Single - DTV1500HDFP DTV1500HDFP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 080843-DTV1500HDFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV) Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 6A Reverse Recovery Time (trr): 1μs Current - Reverse Leakage @ Vr: 100μA @ 1500V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220FPAC Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 080843-DTV1500HDFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV) Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 6A Reverse Recovery Time (trr): 1μs Current - Reverse Leakage @ Vr: 100μA @ 1500V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220FPAC Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - DTV1500HDFP - 080843-DTV1500HDFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DTV1500HDFP
080843-DTV1500HDFP
Diodes, Rectifiers - Single - DTV1500HDFP 080843-DTV1500HDFP
Manufacturer: STMicroelectronics Win Source Part Number: 080843-DTV1500HDFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV) Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 6A Reverse Recovery Time (trr): 1μs Current - Reverse Leakage @ Vr: 100μA @ 1500V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220FPAC Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 080843-DTV1500HDFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV)
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 6A
Reverse Recovery Time (trr): 1μs
Current - Reverse Leakage @ Vr: 100μA @ 1500V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FPAC
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
6A 1500V Diode and Rectifier - 280-DTV1500HDFP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A 1500V Diode and Rectifier
280-DTV1500HDFP
6A 1500V Diode and Rectifier 280-DTV1500HDFP
6A, 1500V, SILICON, RECTIFIER DIODE, TO-220AC, TO-220FPAC, 2 PIN Product overview: DTV1500HDFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 1500V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV1500HDFP can be used for catalog matching and distributor lookup.

6A, 1500V, SILICON, RECTIFIER DIODE, TO-220AC, TO-220FPAC, 2 PIN Product overview: DTV1500HDFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 1500V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV1500HDFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-4200-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-4200-5-ND
Single Diodes 497-4200-5-ND
Diode Standard 1500V 6A Through Hole TO-220FPAC

Diode Standard 1500V 6A Through Hole TO-220FPAC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DTV1500HDFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DTV1500HDFP
Discrete Semiconductor Products - Diodes - Rectifiers DTV1500HDFP
DIODE GP 1.5KV 6A TO220FPAC

DIODE GP 1.5KV 6A TO220FPAC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 080843-DTV1500HDFP 280-DTV1500HDFP 497-4200-5-ND DTV1500HDFP
Product Name Diodes, Rectifiers - Single - DTV1500HDFP 6A 1500V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.6 volts 1.6 volts
VR 1500 volts
IR 0.1000 mA
trr 1000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRM60A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 260 mA
trr 5000 ns
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - BAS21J/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers