PANJIT SemiConductor Zener Diode Arrays DZ23C51_R1_00001

Description
Zener Diode Array 1 Pair Common Cathode 51V 300mW ±5% SOT-23
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Cathode 51V 300mW ±5% SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - 3757-DZ23C51_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
3757-DZ23C51_R1_00001TR-ND
Zener Diode Arrays 3757-DZ23C51_R1_00001TR-ND
Zener Diode Array 1 Pair Common Cathode 51V 300mW ±5% SOT-23

Zener Diode Array 1 Pair Common Cathode 51V 300mW ±5% SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Arrays - 1126694-DZ23C51_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
1126694-DZ23C51_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Arrays 1126694-DZ23C51_R1_00001
Win Source Part Number: 1126694-DZ23C51_R1_0 0001 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: DZ23C2V4 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 51 V Impedance (Max) (Zzt): 100 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DZ23C51 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-DZ23C51_R1_0000 1CT,3757-DZ23C51_R1_ 00001TR,3757-DZ23C51 _R1_00001DKR

Win Source Part Number: 1126694-DZ23C51_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: DZ23C2V4
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 51 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DZ23C51 _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-DZ23C51_R1_00001CT,3757-DZ23C51_R1_00001TR,3757-DZ23C51_R1_00001DKR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number 3757-DZ23C51_R1_00001TR-ND 1126694-DZ23C51_R1_00001
Product Name Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener - Arrays
Arrangement Common Catode
Unlock Full Specs
to access all available technical data