Vishay Intertechnology, Inc. 1.5KV 10A Diode and Rectifier DTV32B-E3/81

Description
DIODE GEN PURP 1.5KV 10A TO263AB Product overview: DTV32B-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV32B-E3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1.5KV 10A TO263AB Product overview: DTV32B-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV32B-E3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5KV 10A Diode and Rectifier - 280-DTV32B-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5KV 10A Diode and Rectifier
280-DTV32B-E3/81
1.5KV 10A Diode and Rectifier 280-DTV32B-E3/81
DIODE GEN PURP 1.5KV 10A TO263AB Product overview: DTV32B-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV32B-E3/81 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.5KV 10A TO263AB Product overview: DTV32B-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV32B-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - DTV32B-E3/81-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DTV32B-E3/81-ND
Single Diodes DTV32B-E3/81-ND
Diode Standard 1500V 10A Surface Mount TO-263AB (D²PAK)

Diode Standard 1500V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - DTV32B-E3/81 - 1035614-DTV32B-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DTV32B-E3/81
1035614-DTV32B-E3/81
Diodes, Rectifiers - Single - DTV32B-E3/81 1035614-DTV32B-E3/81
Manufacturer: Vishay Win Source Part Number: 1035614-DTV32B-E3/81 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 6A Reverse Recovery Time (trr): 175ns Current - Reverse Leakage @ Vr: 100μA @ 1500V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1035614-DTV32B-E3/81
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 6A
Reverse Recovery Time (trr): 175ns
Current - Reverse Leakage @ Vr: 100μA @ 1500V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DTV32B-E3/81 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
DTV32B-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers DTV32B-E3/81
DIODE GEN PURP 1.5KV 10A TO263AB

DIODE GEN PURP 1.5KV 10A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-DTV32B-E3/81 DTV32B-E3/81-ND 1035614-DTV32B-E3/81 DTV32B-E3/81
Product Name 1.5KV 10A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - DTV32B-E3/81 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) D2PAK
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

80V 200MA Diode and Rectifier - 280-BAS1602LE6327XTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
4 suppliers
High Voltage Power Rectifiers - HRSDHF7.5KM - Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details
Bridge Rectifiers - M50100SB1200 - 1210679-M50100SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details