Vishay Precision Group Diodes - Zener - Arrays - DZ23C15-HE3-08 DZ23C15-HE3-08

Description
Manufacturer: Vishay Win Source Part Number: 917738-DZ23C15-HE3-0 8 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode Array 1 Pair Common Cathode 15 V 300 mW ±5% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DZ23 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 917738-DZ23C15-HE3-0 8 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode Array 1 Pair Common Cathode 15 V 300 mW ±5% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DZ23 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - DZ23C15-HE3-08 - 917738-DZ23C15-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ23C15-HE3-08
917738-DZ23C15-HE3-08
Diodes - Zener - Arrays - DZ23C15-HE3-08 917738-DZ23C15-HE3-08
Manufacturer: Vishay Win Source Part Number: 917738-DZ23C15-HE3-0 8 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode Array 1 Pair Common Cathode 15 V 300 mW ±5% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DZ23 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 917738-DZ23C15-HE3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode Array 1 Pair Common Cathode 15 V 300 mW ±5% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DZ23
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
15V 300MW SOT23 Zener Diode - 295-DZ23C15-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 300MW SOT23 Zener Diode
295-DZ23C15-HE3-08
15V 300MW SOT23 Zener Diode 295-DZ23C15-HE3-08
DIODE ZENER 15V 300MW SOT23 Product overview: DZ23C15-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C15-HE3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 300MW SOT23 Product overview: DZ23C15-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C15-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Zener Diode Arrays - DZ23C15-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C15-HE3-08-ND
Zener Diode Arrays DZ23C15-HE3-08-ND
Zener Diode Array 1 Pair Common Cathode 15V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 15V 300mW ±5% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C15-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C15-HE3-08
Discrete Semiconductor Products - Diodes - Zener DZ23C15-HE3-08
DIODE ZENER 15V 300MW SOT23

DIODE ZENER 15V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DZ23C15-HE3-08
Zener Diodes DZ23C15-HE3-08
Zener Diodes 15 Volt 0.3 Watt 5% AUTO

Zener Diodes 15 Volt 0.3 Watt 5% AUTO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes Zener Diodes
Product Number 917738-DZ23C15-HE3-08 295-DZ23C15-HE3-08 DZ23C15-HE3-08-ND DZ23C15-HE3-08 DZ23C15-HE3-08
Product Name Diodes - Zener - Arrays - DZ23C15-HE3-08 15V 300MW SOT23 Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Diode Type Zener; Zener Diode Array 1 Pair Common Cathode 15 V 300 mW ±5% SOT-23-3
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOT23; SOT-23-3 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 320 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG801C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Dual high-voltage switching diodes - BAV23C-QR - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
3 suppliers