Vishay Precision Group 33V 0.3W Zener Diode DZ23C33-E3-08

Description
Zener Diode, 33V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C33-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C33-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 33V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C33-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C33-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 0.3W Zener Diode - 287-DZ23C33-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 0.3W Zener Diode
287-DZ23C33-E3-08
33V 0.3W Zener Diode 287-DZ23C33-E3-08
Zener Diode, 33V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C33-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C33-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 33V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C33-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C33-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - 112-DZ23C33-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-DZ23C33-E3-08CT-ND
Zener Diode Arrays 112-DZ23C33-E3-08CT-ND
DIODE ZENER ARRAY 33V SOT-23-3

DIODE ZENER ARRAY 33V SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-DZ23C33-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-DZ23C33-E3-08DKR-ND
Zener Diode Arrays 112-DZ23C33-E3-08DKR-ND
DIODE ZENER ARRAY 33V SOT-23-3

DIODE ZENER ARRAY 33V SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-DZ23C33-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-DZ23C33-E3-08TR-ND
Zener Diode Arrays 112-DZ23C33-E3-08TR-ND
Zener Diode Array 1 Pair Common Cathode 33V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 33V 300mW ±5% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DZ23C33-E3-08
Zener Diodes DZ23C33-E3-08
Zener Diodes 33 Volt 0.3 Watt 5%

Zener Diodes 33 Volt 0.3 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C33-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C33-E3-08
Discrete Semiconductor Products - Diodes - Zener DZ23C33-E3-08
DIODE ZENER 33V 300MW SOT23

DIODE ZENER 33V 300MW SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diode Arrays Zener Diodes Zener Diodes
Product Number 287-DZ23C33-E3-08 112-DZ23C33-E3-08CT-ND DZ23C33-E3-08 DZ23C33-E3-08
Product Name 33V 0.3W Zener Diode Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 33 volts 33 volts
ZZT 80 ohms 80 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SSRD8620CTT4G - 897762-SSRD8620CTT4G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: YA872C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
Zener Diodes - 8228931P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details