The 1323947-DZ23C3V6-7 is a dual Zener diode in a common cathode configuration, designed for surface mount applications. It has a power dissipation capability of 300mW and features a maximum Zener impedance of 95 ohms at a test current of 5.0mA. The Zener voltage range for this part is specified between 3.4V and 3.8V, with a typical temperature coefficient of -0.055%/°C. This component is compliant with RoHS standards and is categorized as a "Green" device, being halogen and antimony-free. It is suitable for automated insertion processes and is qualified to JEDEC standards for high reliability. The device is packaged in a SOT23 case, with a moisture sensitivity level of 1, indicating it can be handled without special precautions. Engineers looking for a reliable Zener diode for voltage regulation or reference applications may find this part suitable for their projects, particularly in environments where compliance with environmental regulations is a priority.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1323947-DZ23C3V6-7
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Packaging: Reel
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 31-DZ23C3V6-7TR,DZ23
Product Status: Active
RoHS Status: ROHS3 Compliant
DIODE ZENER ARRAY 3.6V SOT23-3 Product overview: DZ23C3V6-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C3V6-7 can be used for catalog matching and distributor lookup.
DIODE ZENER ARRAY 3.6V SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 1034-DZ23C3V6-7CT-ND | 1323947-DZ23C3V6-7 | 295-DZ23C3V6-7 | DZ23C3V6-7 |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener - Arrays | 3.6V SOT23 Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Diode Type | Zener |