Littelfuse, Inc. Ultrafast Diode DUR6060W

Description
Littelfuse DUR6060W series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Single die in two-leaded TO-247AC package
Request a Quote Datasheet
Description
Littelfuse DUR6060W series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Single die in two-leaded TO-247AC package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrafast Diode - DUR6060W - Littelfuse, Inc.
Rosemont, IL, United States
Ultrafast Diode
DUR6060W
Ultrafast Diode DUR6060W
Littelfuse DUR6060W series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Single die in two-leaded TO-247AC package

Littelfuse DUR6060W series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Single die in two-leaded TO-247AC package

Supplier's Site Datasheet
60A 600V Diode and Rectifier - 280-DUR6060W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60A 600V Diode and Rectifier
280-DUR6060W
60A 600V Diode and Rectifier 280-DUR6060W
Rectifier Diode, 1 Phase, 1 Element, 60A, 600V V(RRM), Silicon, TO-247AC, Product overview: DUR6060W from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DUR6060W can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 60A, 600V V(RRM), Silicon, TO-247AC, Product overview: DUR6060W from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DUR6060W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - F7330-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
F7330-ND
Single Diodes F7330-ND
Diode Standard 600V 60A Through Hole TO-247AC

Diode Standard 600V 60A Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DUR6060W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DUR6060W
Discrete Semiconductor Products - Diodes - Rectifiers DUR6060W
DIODE GEN PURP 600V 60A TO247AC

DIODE GEN PURP 600V 60A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
DUR6060W
Rectifiers DUR6060W
Rectifiers 60A 600V

Rectifiers 60A 600V

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number DUR6060W 280-DUR6060W F7330-ND DUR6060W DUR6060W
Product Name Ultrafast Diode 60A 600V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Rectifier Configuration / Technology Fast Recovery Rectifier
RoHS Compliant RoHS RoHS
IFSM 600 amps
VF 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464765 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod123f
RoHS Compliant RoHS
View Details
Rectifier Diode - FPFR0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1250 mA
trr 100 ns
View Details
High-voltage switching diode - BAS21SW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details