Clamp Ipp Tvs Diode Surface Mount U-WLB0808-4
TVS DIODE 3VWM U-WLB0808-4 Product overview: DUSBULC6-CSP4-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DUSBULC6-CSP4-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 753005-DUSBULC6-CSP4
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: HDMI
Unidirectional Channels: 2
Power - Peak Pulse: 70W
Power Line Protection: Yes
Categories: Circuit Protection
Supplier Device Package: U-WLB0808-4
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-UFBGA, WLBGA
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 3V
Voltage - Breakdown (Minimum): 6V
Capacitance at Frequency: 1.2pF at 1MHz
TVS DIODE 3VWM U-WLB0808-4
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DUSBULC6-CSP4-7DITR-ND | 144-DUSBULC6-CSP4-7 | 753005-DUSBULC6-CSP4-7 | DUSBULC6-CSP4-7 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - DUSBULC6-CSP4-7 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | 4-UFBGA, WLBGA | Tape & Reel (TR) | U-WLB0808-4 | |
| Peak Pulse Power | 70 watts | 70 watts | 70 watts | 70 watts |
| VBR | 6 volts | 6 volts | 6 volts |