Zener Diode Array 1 Pair Common Cathode 2.7V 300mW ±5% SOT-23-3
DIODE ZENER 2.7V 300MW SOT23
Zener Diodes 2.7Volt 0.3 Watt 5%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | DZ23C2V7-G3-08-ND | DZ23C2V7-G3-08 | DZ23C2V7-G3-08 |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Arrangement | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT-23-3 |