Zener Diode Array 1 Pair Common Cathode 18V 300mW ±5% SOT-23-3
Manufacturer: Vishay
Win Source Part Number: 114713-DZ23C18-E3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Zener Diodes 18 Volt 0.3 Watt 5% Product overview: DZ23C18-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-DZ23C18-E3-18 can be used for catalog matching and distributor lookup.
Zener Diodes 18 Volt 0.3 Watt 5%
DIODE ZENER 18V 300MW SOT23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DZ23C18-E3-18-ND | 114713-DZ23C18-E3-18 | 2086-DZ23C18-E3-18 | DZ23C18-E3-18 | DZ23C18-E3-18 |
| Product Name | Zener Diode Arrays | Diodes - Zener - Arrays - DZ23C18-E3-18 | Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | Tape and Reel | SOT-23-3 | SOT23; SOT-23-3 |
| Diode Type | Zener; 1 Pair Common Cathode | ||||
| Life Cycle Stage | Active | Active |