Vishay Precision Group 51V 300MW SOT23 Zener Diode DZ23C51-HE3-18

Description
DIODE ZENER 51V 300MW SOT23 Product overview: DZ23C51-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C51-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 51V 300MW SOT23 Product overview: DZ23C51-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C51-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
51V 300MW SOT23 Zener Diode - 295-DZ23C51-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51V 300MW SOT23 Zener Diode
295-DZ23C51-HE3-18
51V 300MW SOT23 Zener Diode 295-DZ23C51-HE3-18
DIODE ZENER 51V 300MW SOT23 Product overview: DZ23C51-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C51-HE3-18 can be used for catalog matching and distributor lookup.

DIODE ZENER 51V 300MW SOT23 Product overview: DZ23C51-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C51-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - DZ23C51-HE3-18-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C51-HE3-18-ND
Zener Diode Arrays DZ23C51-HE3-18-ND
Zener Diode Array 1 Pair Common Cathode 51V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 51V 300mW ±5% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Arrays - 965940-DZ23C51-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
965940-DZ23C51-HE3-18
Discrete Semiconductor Products - Diodes - Zener - Arrays 965940-DZ23C51-HE3-18
Win Source Part Number: 965940-DZ23C51-HE3-1 8 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: Automotive, AEC-Q101, DZ23 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Cathode Current - Reverse Leakage @ Vr: 100 nA @ 38 V Voltage - Zener (Nom) (Vz): 51 V Impedance (Max) (Zzt): 100 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): AZ23C43-E3-08; MMBZ5259BLT1; SZBZX84C39LT1G; SZBZX84C39ET1G; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: DZ23

Win Source Part Number: 965940-DZ23C51-HE3-18
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: Automotive, AEC-Q101, DZ23
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Configuration: 1 Pair Common Cathode
Current - Reverse Leakage @ Vr: 100 nA @ 38 V
Voltage - Zener (Nom) (Vz): 51 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): AZ23C43-E3-08; MMBZ5259BLT1; SZBZX84C39LT1G; SZBZX84C39ET1G;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: DZ23

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DZ23C51-HE3-18
Zener Diodes DZ23C51-HE3-18
Zener Diodes 51 Volt 0.3 Watt 5% AUTO

Zener Diodes 51 Volt 0.3 Watt 5% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C51-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C51-HE3-18
Discrete Semiconductor Products - Diodes - Zener DZ23C51-HE3-18
DIODE ZENER 51V 300MW SOT23

DIODE ZENER 51V 300MW SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number 295-DZ23C51-HE3-18 DZ23C51-HE3-18-ND 965940-DZ23C51-HE3-18 DZ23C51-HE3-18 DZ23C51-HE3-18
Product Name 51V 300MW SOT23 Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener - Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
ZZT 100 ohms 100 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data