Littelfuse DUR60120W series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Single die in two-leaded TO-247AC package
Rectifier Diode, 1 Phase, 1 Element, 1200V V(RRM), Silicon, TO-247AC, Product overview: DUR60120W from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DUR60120W can be used for catalog matching and distributor lookup.
Diode Standard 1200V 60A Through Hole TO-247AC
RECTIFIER, SINGLE, 60A, 1.2KV, TO-247AC; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):60A; Diode Configuration:Single
DIODE GEN PURP 1.2KV 60A TO247AC
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DUR60120W | 280-DUR60120W | F7327-ND | 31AC6479 | DUR60120W | DUR60120W |
| Product Name | Ultrafast Diode | 1200V Diode and Rectifier | Single Diodes | Rectifier, Single, 60A, 1.2Kv, To-247Ac; Repetitive Reverse Voltage Vrrm Max Littelfuse | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||||
| IFSM | 500 amps | |||||
| VF | 3.5 volts | 3.5 volts | 3.5 volts | |||
| IF | 60000 mA | 60000 mA | ||||
| RoHS Compliant | RoHS | RoHS |