DIODES Incorporated 43V SOT23 Zener Diode DZ23C43-7-F

Description
DIODE ZENER ARRAY 43V SOT23-3 Product overview: DZ23C43-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C43-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 43V SOT23-3 Product overview: DZ23C43-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C43-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
43V SOT23 Zener Diode
295-DZ23C43-7-F
43V SOT23 Zener Diode 295-DZ23C43-7-F
DIODE ZENER ARRAY 43V SOT23-3 Product overview: DZ23C43-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C43-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 43V SOT23-3 Product overview: DZ23C43-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C43-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - DZ23C43-7-F - 1035648-DZ23C43-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ23C43-7-F
1035648-DZ23C43-7-F
Diodes - Zener - Arrays - DZ23C43-7-F 1035648-DZ23C43-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1035648-DZ23C43-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1035648-DZ23C43-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode Arrays - 31-DZ23C43-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-DZ23C43-7-FDKR-ND
Zener Diode Arrays 31-DZ23C43-7-FDKR-ND
DIODE ZENER ARRAY 43V SOT-23-3

DIODE ZENER ARRAY 43V SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 31-DZ23C43-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-DZ23C43-7-FTR-ND
Zener Diode Arrays 31-DZ23C43-7-FTR-ND
Zener Diode Array 1 Pair Common Cathode 43V 300mW ±6.98% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 43V 300mW ±6.98% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 31-DZ23C43-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-DZ23C43-7-FCT-ND
Zener Diode Arrays 31-DZ23C43-7-FCT-ND
DIODE ZENER ARRAY 43V SOT-23-3

DIODE ZENER ARRAY 43V SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - DZ23C43-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
DZ23C43-7-F
Zener Diode Arrays DZ23C43-7-F
DIODE ZENER ARRAY 43V SOT23-3

DIODE ZENER ARRAY 43V SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DZ23C43-7-F
Zener Diodes DZ23C43-7-F
Zener Diodes 300MW 43V

Zener Diodes 300MW 43V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C43-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C43-7-F
Discrete Semiconductor Products - Diodes - Zener DZ23C43-7-F
DIODE ZENER ARRAY 43V SOT23-3

DIODE ZENER ARRAY 43V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number 295-DZ23C43-7-F 1035648-DZ23C43-7-F 31-DZ23C43-7-FDKR-ND DZ23C43-7-F DZ23C43-7-F DZ23C43-7-F
Product Name 43V SOT23 Zener Diode Diodes - Zener - Arrays - DZ23C43-7-F Zener Diode Arrays Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 43 volts 43 volts
ZZT 100 ohms 100 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data