DIODES Incorporated Zener Diode Arrays DZ23C3V0-7-F

Description
Zener Diode Array 1 Pair Common Cathode 3V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Cathode 3V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - DZ23C3V0-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C3V0-FDIDKR-ND
Zener Diode Arrays DZ23C3V0-FDIDKR-ND
Zener Diode Array 1 Pair Common Cathode 3V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 3V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - DZ23C3V0-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C3V0-FDITR-ND
Zener Diode Arrays DZ23C3V0-FDITR-ND
Zener Diode Array 1 Pair Common Cathode 3V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 3V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - DZ23C3V0-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C3V0-FDICT-ND
Zener Diode Arrays DZ23C3V0-FDICT-ND
Zener Diode Array 1 Pair Common Cathode 3V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 3V 300mW ±5% SOT-23-3

Buy Now Datasheet
Singapore, Singapore
3V 300MW SOT23 Zener Diode
295-DZ23C3V0-7-F
3V 300MW SOT23 Zener Diode 295-DZ23C3V0-7-F
DIODE ZENER ARRAY 3V 300MW SOT23 Product overview: DZ23C3V0-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C3V0-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 3V 300MW SOT23 Product overview: DZ23C3V0-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C3V0-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - DZ23C3V0-7-F - 015110-DZ23C3V0-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ23C3V0-7-F
015110-DZ23C3V0-7-F
Diodes - Zener - Arrays - DZ23C3V0-7-F 015110-DZ23C3V0-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 015110-DZ23C3V0-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 015110-DZ23C3V0-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diode Arrays - DZ23C3V0-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
DZ23C3V0-7-F
Zener Diode Arrays DZ23C3V0-7-F
DIODE ZENER ARRAY 3V 300MW SOT23

DIODE ZENER ARRAY 3V 300MW SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DZ23C3V0-7-F
Zener Diodes DZ23C3V0-7-F
Zener Diodes 3V 300mW

Zener Diodes 3V 300mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C3V0-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C3V0-7-F
Discrete Semiconductor Products - Diodes - Zener DZ23C3V0-7-F
DIODE ZENER ARRAY 3V 300MW SOT23

DIODE ZENER ARRAY 3V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number DZ23C3V0-FDIDKR-ND 295-DZ23C3V0-7-F 015110-DZ23C3V0-7-F DZ23C3V0-7-F DZ23C3V0-7-F DZ23C3V0-7-F
Product Name Zener Diode Arrays 3V 300MW SOT23 Zener Diode Diodes - Zener - Arrays - DZ23C3V0-7-F Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 3 volts 3 volts
Unlock Full Specs
to access all available technical data