Littelfuse DURF1060 series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Single die in two-leaded, electrically isolated ITO- 220AC package
Diode Standard 600V 10A Through Hole ITO-220AC
Rectifier Diode, 1 Phase, 1 Element, 600V V(RRM), Silicon, TO-220AC, ITO-220AC, 3/2 PIN Product overview: DURF1060 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DURF1060 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 10A ITO220AC
RECTIFIER, SINGLE, 10A, 600V, ITO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):10A; Diode Configuration:Single
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DURF1060 | F7339-ND | 280-DURF1060 | DURF1060 | DURF1060 | 31AC6470 |
| Product Name | Ultrafast Diode | Single Diodes | 600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 10A, 600V, Ito-220Ac; Repetitive Reverse Voltage Vrrm Max Littelfuse |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IFSM | 100 amps | |||||
| VF | 2.2 volts | 2.2 volts | 2.2 volts | |||
| IF | 10000 mA | 10000 mA |