DIODES Incorporated Diodes - Zener - Arrays - DZ23C16-7-F DZ23C16-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 015102-DZ23C16-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 40 Ohm Family Name: DZ23C16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): DZ23C16; DZ23C16GS18; DZ23C16-GS08; Introduction Date: July 28, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 015102-DZ23C16-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 40 Ohm Family Name: DZ23C16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): DZ23C16; DZ23C16GS18; DZ23C16-GS08; Introduction Date: July 28, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - DZ23C16-7-F - 015102-DZ23C16-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ23C16-7-F
015102-DZ23C16-7-F
Diodes - Zener - Arrays - DZ23C16-7-F 015102-DZ23C16-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 015102-DZ23C16-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 40 Ohm Family Name: DZ23C16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): DZ23C16; DZ23C16GS18; DZ23C16-GS08; Introduction Date: July 28, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 015102-DZ23C16-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 40 Ohm
Family Name: DZ23C16
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): DZ23C16; DZ23C16GS18; DZ23C16-GS08;
Introduction Date: July 28, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode Arrays - DZ23C16-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C16-FDITR-ND
Zener Diode Arrays DZ23C16-FDITR-ND
Zener Diode Array 1 Pair Common Cathode 16V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 16V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - DZ23C16-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C16-FDICT-ND
Zener Diode Arrays DZ23C16-FDICT-ND
Zener Diode Array 1 Pair Common Cathode 16V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 16V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - DZ23C16-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C16-FDIDKR-ND
Zener Diode Arrays DZ23C16-FDIDKR-ND
Zener Diode Array 1 Pair Common Cathode 16V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 16V 300mW ±5% SOT-23-3

Buy Now Datasheet
Singapore, Singapore
16V SOT23 Zener Diode
295-DZ23C16-7-F
16V SOT23 Zener Diode 295-DZ23C16-7-F
DIODE ZENER ARRAY 16V SOT23-3 Product overview: DZ23C16-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C16-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 16V SOT23-3 Product overview: DZ23C16-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C16-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C16-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C16-7-F
Discrete Semiconductor Products - Diodes - Zener DZ23C16-7-F
DIODE ZENER ARRAY 16V SOT23-3

DIODE ZENER ARRAY 16V SOT23-3

Supplier's Site
Zener Array, 16V, 0.3W, Sot-23 Rohs Compliant Diodes Inc. - 28AK9017 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array, 16V, 0.3W, Sot-23 Rohs Compliant Diodes Inc.
28AK9017
Zener Array, 16V, 0.3W, Sot-23 Rohs Compliant Diodes Inc. 28AK9017
ZENER ARRAY, 16V, 0.3W, SOT-23 ROHS COMPLIANT: YES

ZENER ARRAY, 16V, 0.3W, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Zener Diode Arrays - DZ23C16-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
DZ23C16-7-F
Zener Diode Arrays DZ23C16-7-F
DIODE ZENER ARRAY 16V SOT23-3

DIODE ZENER ARRAY 16V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes Diode Arrays Diode Arrays
Product Number 015102-DZ23C16-7-F DZ23C16-FDITR-ND 295-DZ23C16-7-F DZ23C16-7-F 28AK9017 DZ23C16-7-F
Product Name Diodes - Zener - Arrays - DZ23C16-7-F Zener Diode Arrays 16V SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Array, 16V, 0.3W, Sot-23 Rohs Compliant Diodes Inc. Zener Diode Arrays
Diode Type Zener; 1 Pair Common Cathode Zener Zener
Life Cycle Stage Active Active
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-05-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - PMEG2020CPASX - 890062-PMEG2020CPASX - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad
Package DFN2020D-3
View Details
Rectifier Diodes, Type SBD - Model: TS865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details