DIODES Incorporated 33V SOT23 Zener Diode DZ23C33-7-F

Description
DIODE ZENER ARRAY 33V SOT23-3 Product overview: DZ23C33-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C33-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 33V SOT23-3 Product overview: DZ23C33-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C33-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33V SOT23 Zener Diode
295-DZ23C33-7-F
33V SOT23 Zener Diode 295-DZ23C33-7-F
DIODE ZENER ARRAY 33V SOT23-3 Product overview: DZ23C33-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C33-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 33V SOT23-3 Product overview: DZ23C33-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C33-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - DZ23C33-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C33-FDICT-ND
Zener Diode Arrays DZ23C33-FDICT-ND
Zener Diode Array 1 Pair Common Cathode 33V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 33V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - DZ23C33-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C33-FDITR-ND
Zener Diode Arrays DZ23C33-FDITR-ND
Zener Diode Array 1 Pair Common Cathode 33V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 33V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - DZ23C33-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C33-FDIDKR-ND
Zener Diode Arrays DZ23C33-FDIDKR-ND
Zener Diode Array 1 Pair Common Cathode 33V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 33V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 1034-DZ23C33-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1034-DZ23C33-FDICT-ND
Zener Diode Arrays 1034-DZ23C33-FDICT-ND
Zener Diode Array 1 Pair Common Cathode 33V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 33V 300mW ±5% SOT-23-3

Buy Now Datasheet
Diodes - Zener - Arrays - DZ23C33-7-F - 015107-DZ23C33-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ23C33-7-F
015107-DZ23C33-7-F
Diodes - Zener - Arrays - DZ23C33-7-F 015107-DZ23C33-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 015107-DZ23C33-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 015107-DZ23C33-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DZ23C33-7-F
Zener Diodes DZ23C33-7-F
Zener Diodes 300MW 33V

Zener Diodes 300MW 33V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C33-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C33-7-F
Discrete Semiconductor Products - Diodes - Zener DZ23C33-7-F
DIODE ZENER ARRAY 33V SOT23-3

DIODE ZENER ARRAY 33V SOT23-3

Supplier's Site
Zener Diode Arrays - DZ23C33-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
DZ23C33-7-F
Zener Diode Arrays DZ23C33-7-F
DIODE ZENER ARRAY 33V SOT23-3

DIODE ZENER ARRAY 33V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes Diode Arrays
Product Number 295-DZ23C33-7-F DZ23C33-FDICT-ND 015107-DZ23C33-7-F DZ23C33-7-F DZ23C33-7-F DZ23C33-7-F
Product Name 33V SOT23 Zener Diode Zener Diode Arrays Diodes - Zener - Arrays - DZ23C33-7-F Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode Arrays
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
VZ 33 volts 33 volts
ZZT 80 ohms 80 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data