DIODES Incorporated Diodes - Zener - Arrays - DZ23C51-7-F DZ23C51-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1035650-DZ23C51-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1035650-DZ23C51-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - DZ23C51-7-F - 1035650-DZ23C51-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ23C51-7-F
1035650-DZ23C51-7-F
Diodes - Zener - Arrays - DZ23C51-7-F 1035650-DZ23C51-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1035650-DZ23C51-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1035650-DZ23C51-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
51V SOT23 Zener Diode
295-DZ23C51-7-F
51V SOT23 Zener Diode 295-DZ23C51-7-F
DIODE ZENER ARRAY 51V SOT23-3 Product overview: DZ23C51-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C51-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 51V SOT23-3 Product overview: DZ23C51-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C51-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - DZ23C51-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C51-FDICT-ND
Zener Diode Arrays DZ23C51-FDICT-ND
Zener Diode Array 1 Pair Common Cathode 51V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 51V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - DZ23C51-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C51-FDITR-ND
Zener Diode Arrays DZ23C51-FDITR-ND
Zener Diode Array 1 Pair Common Cathode 51V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 51V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - DZ23C51-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C51-FDIDKR-ND
Zener Diode Arrays DZ23C51-FDIDKR-ND
Zener Diode Array 1 Pair Common Cathode 51V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 51V 300mW ±5% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C51-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C51-7-F
Discrete Semiconductor Products - Diodes - Zener DZ23C51-7-F
DIODE ZENER ARRAY 51V SOT23-3

DIODE ZENER ARRAY 51V SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DZ23C51-7-F
Zener Diodes DZ23C51-7-F
Zener Diodes 300MW 51V

Zener Diodes 300MW 51V

Buy Now Datasheet
Zener Diode Arrays - DZ23C51-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
DZ23C51-7-F
Zener Diode Arrays DZ23C51-7-F
DIODE ZENER ARRAY 51V SOT23-3

DIODE ZENER ARRAY 51V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes Zener Diodes Diode Arrays
Product Number 1035650-DZ23C51-7-F 295-DZ23C51-7-F DZ23C51-FDICT-ND DZ23C51-7-F DZ23C51-7-F DZ23C51-7-F
Product Name Diodes - Zener - Arrays - DZ23C51-7-F 51V SOT23 Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode Arrays
Diode Type Zener; 1 Pair Common Cathode Zener
Life Cycle Stage Active Active
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23; SOT-23-3 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data