Manufacturer: STMicroelectronics
Win Source Part Number: 1035621-DVIULC6-2M6
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Capacitance @ Frequency: 0.85pF @ 825MHz
Categories: Circuit Protection
Status: Active
Case / Package: 6-μQFN (1.45x1.0)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 17V
Peak Pulse Current(Ippm): 5A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Test & Measurement, Medical
2-Ch TVS Diode, 0.85pF, 6V Breakdown, 5A Peak Pulse, SMD Product overview: DVIULC6-2M6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 0.85pF, 6V, 5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 0.85pF, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DVIULC6-2M6 can be used for catalog matching and distributor lookup.
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 6-µQFN (1.45x1.0)
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 6-µQFN (1.45x1.0)
TVS DIODE 5VWM 17VC 6UQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1035621-DVIULC6-2M6 | 144-DVIULC6-2M6 | 497-DVIULC6-2M6CT-ND | DVIULC6-2M6 |
| Product Name | TVS - TVS - Diodes - DVIULC6-2M6 | SMD 0.85pF 6V 5A TVS Protection Diode | TVS Diodes | TVS Diodes |
| Package | 6-μQFN (1.45x1.0) | Tape and Reel | 6-UFDFN | 6-UFDFN |
| VWM | 5 volts | |||
| IPPM | 5 amps | |||
| VC | 17 volts | 17 volts | 17 volts | |
| VBR | 6 volts | 6 volts | 6 volts |