STMicroelectronics, Inc. TVS Diodes DVIULC6-4SC6

Description
ESD protector 4-line SOT23, DVIULC6-4SC6
Request a Quote Datasheet
Description
ESD protector 4-line SOT23, DVIULC6-4SC6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 6247637 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6247637
TVS Diodes 6247637
ESD protector 4-line SOT23, DVIULC6-4SC6

ESD protector 4-line SOT23, DVIULC6-4SC6

Supplier's Site
TVS Diodes - 6247637P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6247637P
TVS Diodes 6247637P
ESD protector 4-line SOT23, DVIULC6-4SC6

ESD protector 4-line SOT23, DVIULC6-4SC6

Supplier's Site
TVS Diodes - 9206279 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9206279
TVS Diodes 9206279
ESD protector 4-line SOT23, DVIULC6-4SC6

ESD protector 4-line SOT23, DVIULC6-4SC6

Supplier's Site
TVS Diodes - 497-5237-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5237-6-ND
TVS Diodes 497-5237-6-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-5237-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5237-1-ND
TVS Diodes 497-5237-1-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-5237-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5237-2-ND
TVS Diodes 497-5237-2-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
1pF 6V SOT-23 TVS Protection Diode
144-DVIULC6-4SC6
1pF 6V SOT-23 TVS Protection Diode 144-DVIULC6-4SC6
4-Ch TVS Diode, 1pF, 6V DC, SOT-23, ESD Protection Product overview: DVIULC6-4SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1pF, 6V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1pF, 6V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DVIULC6-4SC6 can be used for catalog matching and distributor lookup.

4-Ch TVS Diode, 1pF, 6V DC, SOT-23, ESD Protection Product overview: DVIULC6-4SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1pF, 6V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1pF, 6V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DVIULC6-4SC6 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
DVIULC6-4SC6
TVS Diodes / ESD Suppressors DVIULC6-4SC6
TVS Diodes / ESD Suppressors ESD PROTECTION

TVS Diodes / ESD Suppressors ESD PROTECTION

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DVIULC6-4SC6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DVIULC6-4SC6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DVIULC6-4SC6
TVS DIODE 5VWM 17VC SOT23-6

TVS DIODE 5VWM 17VC SOT23-6

Supplier's Site
Low Capacitance / Esd Protection Diode, 17V, Sot-23, Full Reel; Clamping Voltage Vc Max Stmicroelectronics - 56P7361 - Newark, An Avnet Company
Chicago, IL, United States
Low Capacitance / Esd Protection Diode, 17V, Sot-23, Full Reel; Clamping Voltage Vc Max Stmicroelectronics
56P7361
Low Capacitance / Esd Protection Diode, 17V, Sot-23, Full Reel; Clamping Voltage Vc Max Stmicroelectronics 56P7361
LOW CAPACITANCE / ESD PROTECTION DIODE, 17V, SOT-23, FULL REEL; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:80W; Product Range:DVIUL Series; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

LOW CAPACITANCE / ESD PROTECTION DIODE, 17V, SOT-23, FULL REEL; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:80W; Product Range:DVIUL Series; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
TVS Diodes DVIULC6-4SC6
TVS DIODE 5VWM 17VC SOT23-6

TVS DIODE 5VWM 17VC SOT23-6

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - DVIULC6-4SC6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
DVIULC6-4SC6
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) DVIULC6-4SC6
5A 17V 80W 6V Unidirectional 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

5A 17V 80W 6V Unidirectional 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 6247637 6247637P 497-5237-6-ND 144-DVIULC6-4SC6 DVIULC6-4SC6 DVIULC6-4SC6 56P7361 DVIULC6-4SC6 DVIULC6-4SC6
Product Name TVS Diodes TVS Diodes TVS Diodes 1pF 6V SOT-23 TVS Protection Diode TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Low Capacitance / Esd Protection Diode, 17V, Sot-23, Full Reel; Clamping Voltage Vc Max Stmicroelectronics TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-6 Tape and Reel SOT-23-6 SOT23; SOT-23-6 SOT23; SOT-23-6 SOT23
Pin Count 6 6
Diode Type Transient Voltage Suppressor Diodes
Diode Applications Protector
Unlock Full Specs
to access all available technical data