Vishay Precision Group Zener Diode Arrays DZ23C2V7-HE3-18

Description
Zener Diode Array 1 Pair Common Cathode 2.7V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Cathode 2.7V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - DZ23C2V7-HE3-18-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C2V7-HE3-18-ND
Zener Diode Arrays DZ23C2V7-HE3-18-ND
Zener Diode Array 1 Pair Common Cathode 2.7V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 2.7V 300mW ±5% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C2V7-HE3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C2V7-HE3-18
Discrete Semiconductor Products - Diodes - Zener DZ23C2V7-HE3-18
DIODE ZENER 2.7V 300MW SOT23

DIODE ZENER 2.7V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DZ23C2V7-HE3-18
Zener Diodes DZ23C2V7-HE3-18
Zener Diodes 2.7Volt 0.3 Watt 5% AUTO

Zener Diodes 2.7Volt 0.3 Watt 5% AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number DZ23C2V7-HE3-18-ND DZ23C2V7-HE3-18 DZ23C2V7-HE3-18
Product Name Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type SBD - Model: YA868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Schottky Diodes & Rectifiers - 9056080 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details