Vishay Precision Group Zener Diode Arrays DZ23C16-G3-18

Description
Zener Diode Array 1 Pair Common Cathode 16V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Cathode 16V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - DZ23C16-G3-18-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C16-G3-18-ND
Zener Diode Arrays DZ23C16-G3-18-ND
Zener Diode Array 1 Pair Common Cathode 16V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 16V 300mW ±5% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DZ23C16-G3-18
Zener Diodes DZ23C16-G3-18
Zener Diodes 16 Volt 0.3 Watt 5%

Zener Diodes 16 Volt 0.3 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C16-G3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C16-G3-18
Discrete Semiconductor Products - Diodes - Zener DZ23C16-G3-18
DIODE ZENER 16V 300MW SOT23

DIODE ZENER 16V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number DZ23C16-G3-18-ND DZ23C16-G3-18 DZ23C16-G3-18
Product Name Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Dual Schottky barrier diode - 1PS70SB14-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details