DIODES Incorporated Diodes - Zener - Arrays - DZ23C18-7-F DZ23C18-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 015103-DZ23C18-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 015103-DZ23C18-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - DZ23C18-7-F - 015103-DZ23C18-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ23C18-7-F
015103-DZ23C18-7-F
Diodes - Zener - Arrays - DZ23C18-7-F 015103-DZ23C18-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 015103-DZ23C18-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 015103-DZ23C18-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
18V SOT23 Zener Diode
295-DZ23C18-7-F
18V SOT23 Zener Diode 295-DZ23C18-7-F
DIODE ZENER ARRAY 18V SOT23-3 Product overview: DZ23C18-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C18-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 18V SOT23-3 Product overview: DZ23C18-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C18-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - DZ23C18-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C18-FDICT-ND
Zener Diode Arrays DZ23C18-FDICT-ND
Zener Diode Array 1 Pair Common Cathode 18V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 18V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - DZ23C18-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C18-FDITR-ND
Zener Diode Arrays DZ23C18-FDITR-ND
Zener Diode Array 1 Pair Common Cathode 18V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 18V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - DZ23C18-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C18-FDIDKR-ND
Zener Diode Arrays DZ23C18-FDIDKR-ND
Zener Diode Array 1 Pair Common Cathode 18V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 18V 300mW ±5% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DZ23C18-7-F
Zener Diodes DZ23C18-7-F
Zener Diodes 18V 300mW

Zener Diodes 18V 300mW

Buy Now Datasheet
DIODE ZENER ARRAY 18V SOT23-3 - 233-DZ23C18-7-F - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER ARRAY 18V SOT23-3
233-DZ23C18-7-F
DIODE ZENER ARRAY 18V SOT23-3 233-DZ23C18-7-F
DIODE ZENER ARRAY 18V SOT23-3

DIODE ZENER ARRAY 18V SOT23-3

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DZ23C18-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C18-7-F
Discrete Semiconductor Products - Diodes - Zener DZ23C18-7-F
DIODE ZENER ARRAY 18V SOT23-3

DIODE ZENER ARRAY 18V SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes Diode Arrays Zener Diodes
Product Number 015103-DZ23C18-7-F 295-DZ23C18-7-F DZ23C18-FDICT-ND DZ23C18-7-F 233-DZ23C18-7-F DZ23C18-7-F
Product Name Diodes - Zener - Arrays - DZ23C18-7-F 18V SOT23 Zener Diode Zener Diode Arrays Zener Diodes DIODE ZENER ARRAY 18V SOT23-3 Discrete Semiconductor Products - Diodes - Zener
Diode Type Zener; 1 Pair Common Cathode Zener; ZENER DIODE
Life Cycle Stage Active Active Active
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23; SOT-23-3 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching dual diode - BAS101S-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type SBD - Model: YG875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details