Littelfuse DURF840 series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Single die in two-leaded, electrically isolated ITO- 220AC package
Diode Standard 400V 8A Through Hole ITO-220AC
DIODE GEN PURP 400V 8A ITO220AC
RECTIFIER, SINGLE, 8A, 400V, ITO-220AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):8A; Diode Configuration:Single
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DURF840 | F7343-ND | DURF840 | 31AC6474 | DURF840 |
| Product Name | Ultrafast Diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 8A, 400V, Ito-220Ac; Repetitive Reverse Voltage Vrrm Max Littelfuse | Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||
| RoHS Compliant | RoHS | RoHS | |||
| IFSM | 80 amps | ||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||
| IF | 8000 mA | 8000 mA |