Zener Diodes 51 Volt 0.3 Watt 5% Product overview: DZ23C51-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-DZ23C51-E3-08 can be used for catalog matching and distributor lookup.
Zener Diode Array 1 Pair Common Cathode 51V 300mW ±5% SOT-23-3
Win Source Part Number: 1056564-DZ23C51-E3-0
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: DZ23
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Configuration: 1 Pair Common Cathode
Current - Reverse Leakage @ Vr: 100 nA @ 38 V
Voltage - Zener (Nom) (Vz): 51 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): DZ23C51-HE3-08; AZ23C43-E3-08; MMBZ5259BLT1; SZBZX84C39LT1G; SZBZX84C39ET1G;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: DZ23
Zener Diodes 51 Volt 0.3 Watt 5%
DIODE ZENER 51V 300MW SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 2086-DZ23C51-E3-08 | DZ23C51-E3-08-ND | 1056564-DZ23C51-E3-08 | DZ23C51-E3-08 | DZ23C51-E3-08 |
| Product Name | Zener Diode | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener - Arrays | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SOT23; SOT-23-3 |
| RoHS Compliant | RoHS | ||||
| VZ | 51 volts | 51 volts | |||
| ZZT | 100 ohms | 100 ohms | |||
| PD | 300 milliwatts |