Vishay Precision Group Zener Diode Arrays DZ23C15-HE3-18

Description
Zener Diode Array 1 Pair Common Cathode 15V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Cathode 15V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - DZ23C15-HE3-18-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C15-HE3-18-ND
Zener Diode Arrays DZ23C15-HE3-18-ND
Zener Diode Array 1 Pair Common Cathode 15V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 15V 300mW ±5% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DZ23C15-HE3-18
Zener Diodes DZ23C15-HE3-18
Zener Diodes 15 Volt 0.3 Watt 5% AUTO

Zener Diodes 15 Volt 0.3 Watt 5% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C15-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C15-HE3-18
Discrete Semiconductor Products - Diodes - Zener DZ23C15-HE3-18
DIODE ZENER 15V 300MW SOT23

DIODE ZENER 15V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number DZ23C15-HE3-18-ND DZ23C15-HE3-18 DZ23C15-HE3-18
Product Name Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C10,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type LLD - Model: ESAF92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.6000 mA
View Details
Schottky Diodes & Rectifiers - 7384822P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details