DIODE ZENER ARRAY 18V SOT23-3 Product overview: DZ23C18-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C18-7 can be used for catalog matching and distributor lookup.
Zener Diode Array 1 Pair Common Cathode 18V 300mW ±5% SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 095396-DZ23C18-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 50 Ohm
Family Name: DZ23C18
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): DZ23C18-V-G-08; DZ23C18-V-G-18; CZMK18V;
Introduction Date: July 28, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
DIODE ZENER ARRAY 18V SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes |
| Product Number | 295-DZ23C18-7 | DZ23C18DITR-ND | 095396-DZ23C18-7 | DZ23C18-7 |
| Product Name | 18V SOT23 Zener Diode | Zener Diode Arrays | Diodes - Zener - Arrays - DZ23C18-7 | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT23; SOT-23-3 |
| ZZT | 50 ohms | 50 ohms | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Arrangement | Common Catode |