DIODES Incorporated 5.6V SOT23 Zener Diode DZ23C5V6-7-F

Description
DIODE ZENER ARRAY 5.6V SOT23-3 Product overview: DZ23C5V6-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C5V6-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 5.6V SOT23-3 Product overview: DZ23C5V6-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C5V6-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6V SOT23 Zener Diode
295-DZ23C5V6-7-F
5.6V SOT23 Zener Diode 295-DZ23C5V6-7-F
DIODE ZENER ARRAY 5.6V SOT23-3 Product overview: DZ23C5V6-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C5V6-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 5.6V SOT23-3 Product overview: DZ23C5V6-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C5V6-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - DZ23C5V6-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C5V6-FDITR-ND
Zener Diode Arrays DZ23C5V6-FDITR-ND
Zener Diode Array 1 Pair Common Cathode 5.6V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 5.6V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - DZ23C5V6-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C5V6-FDIDKR-ND
Zener Diode Arrays DZ23C5V6-FDIDKR-ND
Zener Diode Array 1 Pair Common Cathode 5.6V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 5.6V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - DZ23C5V6-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C5V6-FDICT-ND
Zener Diode Arrays DZ23C5V6-FDICT-ND
Zener Diode Array 1 Pair Common Cathode 5.6V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 5.6V 300mW ±5% SOT-23-3

Buy Now Datasheet
Diodes - Zener - Arrays - DZ23C5V6-7-F - 1035651-DZ23C5V6-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ23C5V6-7-F
1035651-DZ23C5V6-7-F
Diodes - Zener - Arrays - DZ23C5V6-7-F 1035651-DZ23C5V6-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1035651-DZ23C5V6-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1035651-DZ23C5V6-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diode Arrays - DZ23C5V6-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
DZ23C5V6-7-F
Zener Diode Arrays DZ23C5V6-7-F
DIODE ZENER ARRAY 5.6V SOT23-3

DIODE ZENER ARRAY 5.6V SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C5V6-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C5V6-7-F
Discrete Semiconductor Products - Diodes - Zener DZ23C5V6-7-F
DIODE ZENER ARRAY 5.6V SOT23-3

DIODE ZENER ARRAY 5.6V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Diode Arrays Diode Arrays Zener Diodes
Product Number 295-DZ23C5V6-7-F DZ23C5V6-FDITR-ND 1035651-DZ23C5V6-7-F DZ23C5V6-7-F DZ23C5V6-7-F
Product Name 5.6V SOT23 Zener Diode Zener Diode Arrays Diodes - Zener - Arrays - DZ23C5V6-7-F Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data