Manufacturer: Micro Commercial Co
Win Source Part Number: 1035647-DZ23C3V9-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode Array 1 Pair Common Cathode 3.9V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 3.9V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 3.9V 300mW ±5% SOT-23
DIODE ZENER ARRAY 3.9V SOT23
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 1035647-DZ23C3V9-TP | 353-DZ23C3V9-TPTR-ND | DZ23C3V9-TP | DZ23C3V9-TP |
| Product Name | Diodes - Zener - Arrays - DZ23C3V9-TP | Zener Diode Arrays | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Type | Zener; 1 Pair Common Cathode | |||
| Life Cycle Stage | Active | Active | ||
| IR | 0.0100 mA | 10 mA | ||
| Package | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |