Manufacturer: Vishay
Win Source Part Number: 080844-DTV56F-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV)
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 6A
Reverse Recovery Time (trr): 135ns
Current - Reverse Leakage @ Vr: 100μA @ 1500V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Diode Standard 1500V 10A Through Hole ITO-220AC
DIODE GP 1.5KV 10A ITO220AC Product overview: DTV56F-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV56F-E3/45 can be used for catalog matching and distributor lookup.
DIODE GP 1.5KV 10A ITO220AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 080844-DTV56F-E3/45 | DTV56F-E3/45-ND | 280-DTV56F-E3/45 | DTV56F-E3/45 |
| Product Name | Diodes, Rectifiers - Single - DTV56F-E3/45 | Single Diodes | 1.5KV 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.8 volts | 1.8 volts | ||
| VR | 1500 volts | |||
| IR | 0.1000 mA | |||
| trr | 135 ns |