Zener Diode Array 1 Pair Common Cathode 30V 300mW ±5% SOT-23-3
DIODE ZENER ARRAY 30V SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diode Arrays | Zener Diodes |
| Product Number | DZ23C30DITR-ND | DZ23C30-7 |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener |
| Arrangement | Common Catode | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |