Littelfuse DUR30120 series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Single die in two-leaded, electrically isolated TO- 220AC package
Rectifier Diode, 1 Phase, 1 Element, 1200V V(RRM), Silicon, TO-220AC, Product overview: DUR30120 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DUR30120 can be used for catalog matching and distributor lookup.
Diode Standard 1200V 30A Through Hole TO-220AB
DIODE GEN PURP 1.2KV 30A TO220AB
DIODE GEN PURP 1.2KV 30A TO220AB
RECTIFIER, SINGLE, 30A, 1.2KV, TO-220AC; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):30A; Diode Configuration:Single
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | DUR30120 | 280-DUR30120 | F7325-ND | DUR30120 | DUR30120 | DUR30120 | 31AC6477 |
| Product Name | Ultrafast Diode | 1200V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | Rectifier, Single, 30A, 1.2Kv, To-220Ac; Repetitive Reverse Voltage Vrrm Max Littelfuse |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||||
| IFSM | 200 amps | ||||||
| VF | 2.74 volts | 2.75 volts | 2.75 volts | 2.75 volts | |||
| IF | 30000 mA | 30000 mA | |||||
| RoHS Compliant | RoHS |