32.4V Clamp 12.3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123F
TVS DIODE 20VWM 32.4VC SOD123F
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DTVS20SP4UR-7DI-ND | DTVS20SP4UR-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 32.4 volts | 32.4 volts |