Vishay Precision Group Zener Diode Arrays DZ23C3V0-E3-08

Description
DIODE ZENER ARRAY 3V SOT-23-3
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 3V SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - 112-DZ23C3V0-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-DZ23C3V0-E3-08CT-ND
Zener Diode Arrays 112-DZ23C3V0-E3-08CT-ND
DIODE ZENER ARRAY 3V SOT-23-3

DIODE ZENER ARRAY 3V SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-DZ23C3V0-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-DZ23C3V0-E3-08DKR-ND
Zener Diode Arrays 112-DZ23C3V0-E3-08DKR-ND
DIODE ZENER ARRAY 3V SOT-23-3

DIODE ZENER ARRAY 3V SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-DZ23C3V0-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-DZ23C3V0-E3-08TR-ND
Zener Diode Arrays 112-DZ23C3V0-E3-08TR-ND
Zener Diode Array 1 Pair Common Cathode 3V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 3V 300mW ±5% SOT-23-3

Buy Now Datasheet
3V 0.3W Zener Diode - 287-DZ23C3V0-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 0.3W Zener Diode
287-DZ23C3V0-E3-08
3V 0.3W Zener Diode 287-DZ23C3V0-E3-08
Zener Diode, 3V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C3V0-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C3V0-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C3V0-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C3V0-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DZ23C3V0-E3-08
Zener Diodes DZ23C3V0-E3-08
Zener Diodes 3.0Volt 0.3 Watt 5%

Zener Diodes 3.0Volt 0.3 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C3V0-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C3V0-E3-08
Discrete Semiconductor Products - Diodes - Zener DZ23C3V0-E3-08
DIODE ZENER 3V 300MW SOT23

DIODE ZENER 3V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diode Arrays Zener Diodes Zener Diodes Zener Diodes
Product Number 112-DZ23C3V0-E3-08CT-ND 287-DZ23C3V0-E3-08 DZ23C3V0-E3-08 DZ23C3V0-E3-08
Product Name Zener Diode Arrays 3V 0.3W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA878C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
TVS Diodes - 2222819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
Diode Applications Protector
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details