DIODES Incorporated Zener Diode Arrays DZ23C22-7-F

Description
Zener Diode Array 1 Pair Common Cathode 22V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Cathode 22V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - DZ23C22-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C22-FDICT-ND
Zener Diode Arrays DZ23C22-FDICT-ND
Zener Diode Array 1 Pair Common Cathode 22V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 22V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - DZ23C22-FDI-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C22-FDI-ND
Zener Diode Arrays DZ23C22-FDI-ND
Zener Diode Array 1 Pair Common Cathode 22V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 22V 300mW ±5% SOT-23-3

Buy Now Datasheet
Diodes - Zener - Arrays - DZ23C22-7-F - 1035644-DZ23C22-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ23C22-7-F
1035644-DZ23C22-7-F
Diodes - Zener - Arrays - DZ23C22-7-F 1035644-DZ23C22-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1035644-DZ23C22-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1035644-DZ23C22-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
22V SOT23 Zener Diode
295-DZ23C22-7-F
22V SOT23 Zener Diode 295-DZ23C22-7-F
DIODE ZENER ARRAY 22V SOT23-3 Product overview: DZ23C22-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C22-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 22V SOT23-3 Product overview: DZ23C22-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C22-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - DZ23C22-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
DZ23C22-7-F
Zener Diode Arrays DZ23C22-7-F
DIODE ZENER ARRAY 22V SOT23-3

DIODE ZENER ARRAY 22V SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C22-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C22-7-F
Discrete Semiconductor Products - Diodes - Zener DZ23C22-7-F
DIODE ZENER ARRAY 22V SOT23-3

DIODE ZENER ARRAY 22V SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DZ23C22-7-F
Zener Diodes DZ23C22-7-F
Zener Diodes 300MW 22V

Zener Diodes 300MW 22V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Zener Diodes Diode Arrays Zener Diodes Zener Diodes
Product Number DZ23C22-FDICT-ND 1035644-DZ23C22-7-F 295-DZ23C22-7-F DZ23C22-7-F DZ23C22-7-F DZ23C22-7-F
Product Name Zener Diode Arrays Diodes - Zener - Arrays - DZ23C22-7-F 22V SOT23 Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
Diode Type Zener; 1 Pair Common Cathode Zener
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data