Manufacturer: STMicroelectronics
Win Source Part Number: 1035622-DVIULC6-4SC6
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 0.85pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23-6L
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 17V
Peak Pulse Current(Ippm): 5A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L
TVS DIODE 5VWM 17VC SOT23-6L
TVS Diodes / ESD Suppressors Automotive ultra low capacitance ESD protection
ESD PROTECTION DIODE, SOT-23-6; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE 5VWM 17VC SOT23-6L
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1035622-DVIULC6-4SC6Y | 497-12157-2-ND | DVIULC6-4SC6Y | DVIULC6-4SC6Y | 07AH6509 | DVIULC6-4SC6Y |
| Product Name | TVS - TVS - Diodes - DVIULC6-4SC6Y | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Esd Protection Diode, Sot-23-6; Clamping Voltage Vc Max Stmicroelectronics | TVS Diodes |
| Package | SOT-23-6L | SOT23; SOT-23-6 | SOT23; SOT-23-6L | SOT-23-6 | SOT23; SOT-23-6 | |
| VWM | 5 volts | |||||
| IPPM | 5 amps | |||||
| VC | 17 volts | 17 volts | 17 volts | 17 volts | ||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts |