TVS DIODE 22VWM 35.5VC SOD123F Product overview: DTVS22SP4UR-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DTVS22SP4UR-7 can be used for catalog matching and distributor lookup.
TVS DIODE 22VWM 35.5VC SOD123F
35.5V Clamp 11.3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123F
TVS DIODE 22VWM 35.5VC SOD123F
TVS DIODE 22VWM 35.5VC SOD123F
TVS DIODE 22VWM 35.5VC SOD123F
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-DTVS22SP4UR-7 | 31-DTVS22SP4UR-7CT-ND | DTVS22SP4UR-7 | DTVS22SP4UR-7 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123F |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |