Manufacturer: Diodes Incorporated
Win Source Part Number: 015106-DZ23C30-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
DIODE ZENER ARRAY 30V SOT23-3 Product overview: DZ23C30-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C30-7-F can be used for catalog matching and distributor lookup.
Zener Diode Array 1 Pair Common Cathode 30V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 30V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 30V 300mW ±5% SOT-23-3
DIODE ZENER ARRAY 30V SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 015106-DZ23C30-7-F | 295-DZ23C30-7-F | 31-DZ23C30-7-FCT-ND | DZ23C30-7-F | DZ23C30-7-F |
| Product Name | Diodes - Zener - Arrays - DZ23C30-7-F | 30V SOT23 Zener Diode | Zener Diode Arrays | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Type | Zener; 1 Pair Common Cathode | ||||
| Life Cycle Stage | Active | Active | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOT23; SOT-23-3 | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SOT23; SOT-23-3 |
| RoHS Compliant | RoHS |