Zener Diode Array 1 Pair Common Cathode 5.6V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 5.6V 300mW ±5% SOT-23-3
DIODE ZENER ARRAY 5.6V SOT23-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Zener Diodes |
| Product Number | 981-DZ23C5V6-7-CHP | DZ23C5V6-7 |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener |
| Arrangement | Common Catode | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |