PANJIT SemiConductor Dual 36V 300mW SOT-23 Zener Diode DZ23C36_R1_00001

Description
Diode Zener Dual Common Cathode 36V 5% 300mW 3-Pin SOT-23 T/R Product overview: DZ23C36_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 36V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 36V, 300mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C36_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Dual Common Cathode 36V 5% 300mW 3-Pin SOT-23 T/R Product overview: DZ23C36_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 36V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 36V, 300mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C36_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 36V 300mW SOT-23 Zener Diode
295-DZ23C36_R1_00001
Dual 36V 300mW SOT-23 Zener Diode 295-DZ23C36_R1_00001
Diode Zener Dual Common Cathode 36V 5% 300mW 3-Pin SOT-23 T/R Product overview: DZ23C36_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 36V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 36V, 300mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C36_R1_00001 can be used for catalog matching and distributor lookup.

Diode Zener Dual Common Cathode 36V 5% 300mW 3-Pin SOT-23 T/R Product overview: DZ23C36_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 36V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 36V, 300mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C36_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - 3757-DZ23C36_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
3757-DZ23C36_R1_00001TR-ND
Zener Diode Arrays 3757-DZ23C36_R1_00001TR-ND
Zener Diode Array 1 Pair Common Cathode 36V 300mW ±5% SOT-23

Zener Diode Array 1 Pair Common Cathode 36V 300mW ±5% SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Arrays - 1056562-DZ23C36_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
1056562-DZ23C36_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Arrays 1056562-DZ23C36_R1_00001
Win Source Part Number: 1056562-DZ23C36_R1_0 0001 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: DZ23C2V4 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 36 V Impedance (Max) (Zzt): 90 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DZ23C36_R1_00001DZ23 C36 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-DZ23C36_R1_0000 1TR,3757-DZ23C36_R1_ 00001DKR,3757-DZ23C3 6_R1_00001CT

Win Source Part Number: 1056562-DZ23C36_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: DZ23C2V4
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 90 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DZ23C36_R1_00001DZ23C36 _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-DZ23C36_R1_00001TR,3757-DZ23C36_R1_00001DKR,3757-DZ23C36_R1_00001CT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C36_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C36_R1_00001
Discrete Semiconductor Products - Diodes - Zener DZ23C36_R1_00001
DUAL SURFACE MOUNT ZENER DIODES

DUAL SURFACE MOUNT ZENER DIODES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes
Product Number 295-DZ23C36_R1_00001 3757-DZ23C36_R1_00001TR-ND 1056562-DZ23C36_R1_00001 DZ23C36_R1_00001
Product Name Dual 36V 300mW SOT-23 Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener - Arrays Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS
VZ 36 volts 36 volts
PD 300 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NRVBD650CTG-VF01 - 887597-NRVBD650CTG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 50 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type LLD - Model: YG902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Dual Zener diodes - BZB84-B51,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers