Manufacturer: Diodes Incorporated
Win Source Part Number: 1035649-DZ23C47-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Test & Measurement, Medical
DIODE ZENER ARRAY 47V SOT23-3 Product overview: DZ23C47-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C47-7-F can be used for catalog matching and distributor lookup.
DIODE ZENER ARRAY 47V SOT23-3
DIODE ZENER ARRAY 47V SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 1035649-DZ23C47-7-F | 295-DZ23C47-7-F | 31-DZ23C47-7-FTR-ND | DZ23C47-7-F | DZ23C47-7-F | DZ23C47-7-F |
| Product Name | Diodes - Zener - Arrays - DZ23C47-7-F | 47V SOT23 Zener Diode | Zener Diode Arrays | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Diode Type | Zener; 1 Pair Common Cathode | Zener | ||||
| Life Cycle Stage | Active | Active | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOT23; SOT-23-3 | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT-23 |
| RoHS Compliant | RoHS |