Manufacturer: Micro Commercial Co
Win Source Part Number: 1035642-DZ23C15-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode Array 1 Pair Common Cathode 15V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 15V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 15V 300mW ±5% SOT-23
DIODE ZENER ARRAY 15V SOT23
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Zener Diodes |
| Product Number | 1035642-DZ23C15-TP | DZ23C15-TPMSDKR-ND | DZ23C15-TP |
| Product Name | Diodes - Zener - Arrays - DZ23C15-TP | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener |
| Diode Type | Zener; 1 Pair Common Cathode | ||
| Life Cycle Stage | Active | Active | |
| IR | 1.00E-4 mA | 100 mA | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |