DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
60
70
80
90
100
110
116
117
118
119
120
121
122
123
124
125
126
127
128
130
140
150
160
170
180
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 135V Clamp 6kA (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip | |
| 15V Clamp 5.1A (8/20µs) Ipp Tvs Diode Surface Mount 0603 | |
| 20V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 20V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0603 | |
| 30V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 34V Clamp Ipp Tvs Diode Surface Mount 0201 | |
| 47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0603 | |
| 5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 7V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| Bridge Rectifier Single Phase Schottky 100V Surface Mount 4-BR DFN | |
| Bridge Rectifier Single Phase Schottky 100V Surface Mount 4-HD DIP | |
| Bridge Rectifier Single Phase Schottky 100V Surface Mount 4-LPDIP | |
| Bridge Rectifier Single Phase Schottky 100V Surface Mount 4-SMDIP | |
| Bridge Rectifier Single Phase Schottky 1kV Surface Mount 2320 | |
| Bridge Rectifier Single Phase Schottky 200V Surface Mount 2320 | |
| Bridge Rectifier Single Phase Schottky 200V Surface Mount 4-HD DIP | |
| Bridge Rectifier Single Phase Schottky 200V Surface Mount 4-LPDIP | |
| Bridge Rectifier Single Phase Schottky 400V Surface Mount 2320 | |
| Bridge Rectifier Single Phase Schottky 40V Surface Mount 4-BR DFN | |
| Bridge Rectifier Single Phase Schottky 40V Surface Mount 4-HD DIP | |
| Bridge Rectifier Single Phase Schottky 40V Surface Mount 4-LPDIP | |
| Bridge Rectifier Single Phase Schottky 40V Surface Mount 4-SMDIP | |
| Bridge Rectifier Single Phase Schottky 600V Surface Mount 2320 | |
| Bridge Rectifier Single Phase Schottky 60V Surface Mount 4-BR DFN | |
| Bridge Rectifier Single Phase Schottky 60V Surface Mount 4-LPDIP | |
| Bridge Rectifier Single Phase Schottky 60V Surface Mount 4-SMDIP | |
| Bridge Rectifier Single Phase Standard 100V Surface Mount 4-HD DIP | |
| Bridge Rectifier Single Phase Standard 100V Surface Mount 4-SMDIP | |
| Bridge Rectifier Single Phase Standard 100V Through Hole 4-DIP | |
| Bridge Rectifier Single Phase Standard 100V Through Hole B-M | |
| Bridge Rectifier Single Phase Standard 100V Through Hole CM | |
| Bridge Rectifier Single Phase Standard 1kV QC Terminal 4-Case FP | |
| Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-DFN-A (10.5x8.1) | |
| Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-HD DIP | |
| Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-LPDIP | |
| Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SMDIP | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole 4-DIP | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole B-M | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole CM | |
| Bridge Rectifier Single Phase Standard 200V QC Terminal 4-Case FP | |
| Bridge Rectifier Single Phase Standard 200V Surface Mount 4-HD DIP | |
| Bridge Rectifier Single Phase Standard 200V Surface Mount 4-LPDIP | |
| Bridge Rectifier Single Phase Standard 200V Surface Mount 4-SMDIP | |
| Bridge Rectifier Single Phase Standard 200V Through Hole 4-DIP | |
| Bridge Rectifier Single Phase Standard 200V Through Hole A Case | |
| Bridge Rectifier Single Phase Standard 200V Through Hole CM | |
| Bridge Rectifier Single Phase Standard 400V QC Terminal 4-Case FP | |
| Bridge Rectifier Single Phase Standard 400V Surface Mount 4-HD DIP | |
| Bridge Rectifier Single Phase Standard 400V Surface Mount 4-LPDIP | |
| Bridge Rectifier Single Phase Standard 400V Surface Mount 4-SMDIP | |
| Bridge Rectifier Single Phase Standard 400V Through Hole 4-DIP | |
| Bridge Rectifier Single Phase Standard 400V Through Hole A Case | |
| Bridge Rectifier Single Phase Standard 400V Through Hole B-M | |
| Bridge Rectifier Single Phase Standard 400V Through Hole CM | |
| Bridge Rectifier Single Phase Standard 600V QC Terminal 4-Case FP | |
| Bridge Rectifier Single Phase Standard 600V Surface Mount 4-HD DIP | |
| Bridge Rectifier Single Phase Standard 600V Surface Mount 4-LPDIP | |
| Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SMDIP | |
| Bridge Rectifier Single Phase Standard 600V Through Hole 4-DIP | |
| Bridge Rectifier Single Phase Standard 600V Through Hole A Case | |
| Bridge Rectifier Single Phase Standard 600V Through Hole B-M | |
| Bridge Rectifier Single Phase Standard 600V Through Hole CM | |
| Bridge Rectifier Single Phase Standard 800V Surface Mount 4-LPDIP | |
| Bridge Rectifier Single Phase Standard 800V Surface Mount 4-SMDIP | |
| Bridge Rectifier Single Phase Standard 800V Through Hole 4-DIP | |
| Bridge Rectifier Single Phase Standard 800V Through Hole B-M | |
| Bridge Rectifier Single Phase Standard 800V Through Hole DMM | |
| Bridge Rectifier Through Hole CM | |
| Clamp Ipp Tvs Diode | |
| Diode Array 1 Pair Common Anode Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 1000V 100A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 1200V 100A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 1200V 100A Chassis Mount POW-R-BLOK™ Module | |
| Diode Array 1 Pair Series Connection Standard 1400V 100A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 1600V 100A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 1600V 100A Chassis Mount POW-R-BLOK™ Module | |
| Diode Array 1 Pair Series Connection Standard 1800V 100A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 1800V 100A Chassis Mount POW-R-BLOK™ Module | |
| Diode Array 1 Pair Series Connection Standard 2000V 100A Chassis Mount POW-R-BLOK™ Module | |
| Diode Array 1 Pair Series Connection Standard 800V 100A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 800V 100A Chassis Mount POW-R-BLOK™ Module | |
| Diode Array 1 Pair Series Connection Standard 800V 30A Chassis Mount POW-R-BLOK™ Module | |
| Diode Array 1 Pair Series Connection Standard 800V 60A Chassis Mount POW-R-BLOK™ Module | |
| Diode Schottky 100V 1A Surface Mount 2-SMD | |
| Diode Schottky 100V 1A Surface Mount Die | |
| Diode Schottky 100V 1A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 100V 2A Surface Mount 1206 | |
| Diode Schottky 100V 2A Surface Mount 2-SMD | |
| Diode Schottky 100V 3A Surface Mount 2-SMD | |
| DIODE SCHOTTKY 15V 35MA DIE | |
| Diode Schottky 20V 1.5A Surface Mount CST2C | |
| DIODE SCHOTTKY 20V 1A 2SMD | |
| Diode Schottky 20V 1A Surface Mount 123D | |
| Diode Schottky 20V 1A Surface Mount 2-SMD | |
| Diode Schottky 20V 1A Surface Mount CST2B | |
| Diode Schottky 20V 1A Surface Mount DO-214AA (SMB) | |
| Diode Schottky 20V 1A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 20V 1A Surface Mount DO-216AA | |
| Diode Schottky 20V 200mA Surface Mount Die | |
| DIODE SCHOTTKY 20V 2A 2SMD | |
| Diode Schottky 20V 2A Surface Mount 2-SMD | |
| Diode Schottky 20V 2A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 20V 3A Surface Mount 2-SMD | |
| Diode Schottky 20V 3A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 20V 3A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 20V 3A Surface Mount SMB (DO-214AA) | |
| Diode Schottky 30V 100mA Surface Mount 0603 | |
| Diode Schottky 30V 100mA Surface Mount 1005 | |
| Diode Schottky 30V 1A Surface Mount Die | |
| Diode Schottky 30V 1A Surface Mount DO-214AA (SMB) | |
| Diode Schottky 30V 1A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 30V 1A Surface Mount DO-216AA | |
| Diode Schottky 30V 200mA Surface Mount 0603 | |
| Diode Schottky 30V 200mA Surface Mount 1005 | |
| Diode Schottky 30V 200mA Surface Mount Die | |
| Diode Schottky 30V 200mA Surface Mount SOT-23 | |
| Diode Schottky 30V 2A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 30V 3A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 30V 3A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 30V 3A Surface Mount SMB (DO-214AA) | |
| Diode Schottky 30V 500mA Surface Mount CST2B | |
| Diode Schottky 40V 1.5A Surface Mount CST2C | |
| Diode Schottky 40V 100mA Surface Mount 0603 | |
| Diode Schottky 40V 100mA Surface Mount 1005 | |
| DIODE SCHOTTKY 40V 1A 2SMD | |
| DIODE SCHOTTKY 40V 1A CST2B | |
| Diode Schottky 40V 1A Surface Mount 123D | |
| Diode Schottky 40V 1A Surface Mount 2-Mini-SMA | |
| Diode Schottky 40V 1A Surface Mount 2-SMD | |
| Diode Schottky 40V 1A Surface Mount 2010 | |
| Diode Schottky 40V 1A Surface Mount CST2B | |
| Diode Schottky 40V 1A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 40V 1A Surface Mount DO-216AA | |
| Diode Schottky 40V 1A Surface Mount SMB (DO-214AA) | |
| Diode Schottky 40V 200mA Surface Mount 0603 (1608 Metric) | |
| Diode Schottky 40V 200mA Surface Mount 0603 | |
| Diode Schottky 40V 200mA Surface Mount 1005 | |
| Diode Schottky 40V 200mA Surface Mount Die | |
| DIODE SCHOTTKY 40V 2A 2SMD | |
| Diode Schottky 40V 2A Surface Mount 1206 | |
| Diode Schottky 40V 2A Surface Mount 2-SMD | |
| Diode Schottky 40V 2A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 40V 300mA Surface Mount 0603 (1608 Metric) | |
| Diode Schottky 40V 30mA Surface Mount 0603 | |
| Diode Schottky 40V 30mA Surface Mount 1005 | |
| Diode Schottky 40V 3A Surface Mount 2-SMD | |
| Diode Schottky 40V 3A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 40V 3A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 40V 3A Surface Mount SMB (DO-214AA) | |
| DIODE SCHOTTKY 45V 1A DIE | |
| Diode Schottky 50V 1A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 50V 1A Surface Mount SMBJ (DO-214AA) | |
| Diode Schottky 50V 2A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 50V 3A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 50V 3A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 50V 3A Surface Mount SMB (DO-214AA) | |
| Diode Schottky 60V 1A Surface Mount 2-SMD | |
| Diode Schottky 60V 1A Surface Mount 2010 | |
| Diode Schottky 60V 1A Surface Mount DO-214AA (SMB) | |
| Diode Schottky 60V 1A Surface Mount DO-214AC (SMA) | |
| DIODE SCHOTTKY 60V 2A 2SMD | |
| Diode Schottky 60V 2A Surface Mount 1206 | |
| Diode Schottky 60V 2A Surface Mount 2-SMD | |
| Diode Schottky 60V 2A Surface Mount DO-214AC (SMA) | |
| DIODE SCHOTTKY 60V 3A 2SMD | |
| Diode Schottky 60V 3A Surface Mount 2-SMD | |
| Diode Schottky 60V 3A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 60V 3A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 60V 3A Surface Mount SMB (DO-214AA) | |
| Diode Schottky 70V 1A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 80V 1A Surface Mount Die | |
| Diode Schottky 80V 1A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 90V 1A Surface Mount DO-214AC (SMA) | |
| DIODE SIL CARB 1700V 83A TO247-2 | |
| DIODE SIL CARB 650V 136A TO247-2 | |
| DIODE SIL CARB 650V 136A TO247-3 | |
| DIODE SIL CARB 650V 66A TO247-2 | |
| DIODE SIL CARB 650V 88A TO247-2 | |
| DIODE STANDARD 1000V 1A 2SMD | |
| Diode Standard 1000V 1A Surface Mount 1408 | |
| Diode Standard 1000V 1A Surface Mount 2-SMD | |
| Diode Standard 1000V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 1000V 2A Surface Mount 2-SMD | |
| Diode Standard 1000V 2A Surface Mount SMB (DO-214AA) | |
| DIODE STANDARD 1000V 3A DO214AA | |
| Diode Standard 1000V 3A Surface Mount 2-SMD | |
| Diode Standard 1000V 3A Surface Mount SMB (DO-214AA) | |
| Diode Standard 1000V 3A Surface Mount SMC (DO-214AB) | |
| Diode Standard 100V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 100V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 100V 2A Surface Mount SMB (DO-214AA) | |
| Diode Standard 100V 3A Surface Mount SMB (DO-214AA) | |
| Diode Standard 100V 3A Surface Mount SMC (DO-214AB) | |
| Diode Standard 100V 60µA Through Hole DO-35 | |
| Diode Standard 1100V 1A Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 1200V 1A 2SMD | |
| Diode Standard 1200V 1A Surface Mount 2-SMD | |
| Diode Standard 1200V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 1500V 1A Surface Mount 1408 | |
| Diode Standard 150V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 150V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 150V 3A Surface Mount DO-214AA (SMB) | |
| DIODE STANDARD 1600V 1A 2SMD | |
| Diode Standard 1600V 1A Surface Mount 2-SMD | |
| Diode Standard 1600V 1A Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 2000V 1A DO214AC | |
| Diode Standard 2000V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 200V 1A Surface Mount 1408 | |
| Diode Standard 200V 1A Surface Mount 2-SMD | |
| Diode Standard 200V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 200V 2A Surface Mount 2-SMD | |
| Diode Standard 200V 2A Surface Mount SMB (DO-214AA) | |
| DIODE STANDARD 200V 3A 2SMD | |
| Diode Standard 200V 3A Surface Mount 2-SMD | |
| Diode Standard 200V 3A Surface Mount SMB (DO-214AA) | |
| Diode Standard 200V 3A Surface Mount SMC (DO-214AB) | |
| DIODE STANDARD 400V 1A 2SMD | |
| Diode Standard 400V 1A Surface Mount 1408 | |
| Diode Standard 400V 1A Surface Mount 2-SMD | |
| Diode Standard 400V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 400V 2A Surface Mount 2-SMD | |
| Diode Standard 400V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 400V 3A Surface Mount 2-SMD | |
| Diode Standard 400V 3A Surface Mount SMB (DO-214AA) | |
| Diode Standard 400V 3A Surface Mount SMC (DO-214AB) | |
| Diode Standard 50V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 50V 200mA Surface Mount Die | |
| Diode Standard 50V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 50V 2A Surface Mount SMB (DO-214AA) | |
| Diode Standard 50V 3A Surface Mount DO-214AA (SMB) | |
| Diode Standard 50V 3A Surface Mount SMB (DO-214AA) | |
| Diode Standard 50V 3A Surface Mount SMC (DO-214AB) | |
| Diode Standard 600V 1A Surface Mount 1408 | |
| Diode Standard 600V 1A Surface Mount 2-SMD | |
| Diode Standard 600V 1A Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 600V 2A 2SMD | |
| Diode Standard 600V 2A Surface Mount 2-SMD | |
| Diode Standard 600V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 600V 2A Surface Mount SMB (DO-214AA) | |
| DIODE STANDARD 600V 3A 2SMD | |
| Diode Standard 600V 3A Surface Mount 2-SMD | |
| Diode Standard 600V 3A Surface Mount DO-214AA (SMB) | |
| Diode Standard 600V 3A Surface Mount SMC (DO-214AB) | |
| Diode Standard 75V 150mA Surface Mount 1005 | |
| DIODE STANDARD 800V 1A 2SMD | |
| Diode Standard 800V 1A Surface Mount 1408 | |
| Diode Standard 800V 1A Surface Mount 2-SMD | |
| Diode Standard 800V 1A Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 800V 2A 2SMD | |
| Diode Standard 800V 2A Surface Mount 2-SMD | |
| Diode Standard 800V 2A Surface Mount SMB (DO-214AA) | |
| DIODE STANDARD 800V 3A 2SMD | |
| Diode Standard 800V 3A Surface Mount 2-SMD | |
| Diode Standard 800V 3A Surface Mount SMB (DO-214AA) | |
| Diode Standard 800V 3A Surface Mount SMC (DO-214AB) | |
| Diode Standard 80V 100mA Surface Mount 0603 | |
| Diode Standard 80V 100mA Surface Mount 1005 | |
| DIODE ZENER 10V 500MW DIE | |
| DIODE ZENER 11V 500MW DIE | |
| DIODE ZENER 15V 1W DIE | |
| DIODE ZENER 15V 500MW DIE | |
| DIODE ZENER 20V 1W DIE | |
| DIODE ZENER 3.3V 1W DIE | |
| DIODE ZENER 3.6V 1W DIE | |
| DIODE ZENER 3.9V 1W DIE | |
| DIODE ZENER 33V 500MW DIE | |
| DIODE ZENER 4.3V 1W DIE | |
| DIODE ZENER 5.1V 1W DIE | |
| DIODE ZENER 6.8V 500MW DIE | |
| DIODE ZENER 7.5V 500MW DIE | |
| DIODE ZENER 8.4V DIE | |
| DIODE ZENER 9.1V 500MW DIE | |
| Mosfet Array 2 N-Channel (Half Bridge) 1200V (1.2kV) 908A (Tc) 50mW Chassis Mount Module | |
| SIC, MODULE, 600A, 1200V, 62MM, | |
| SIC, MODULE, 600A, 1700V, 62MM, | |
| Zener Diode 100V 1W ±5% Surface Mount Die | |
| Zener Diode 10V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 10V 1W ±5% Surface Mount Die | |
| Zener Diode 10V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 10V 500mW ±5% Surface Mount Die | |
| Zener Diode 110V 1W ±5% Surface Mount Die | |
| Zener Diode 11V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 11V 1W ±5% Surface Mount Die | |
| Zener Diode 11V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 11V 500mW ±5% Surface Mount Die | |
| Zener Diode 12V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 12V 1W ±5% Surface Mount Die | |
| Zener Diode 12V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 12V 500mW ±5% Surface Mount Die | |
| Zener Diode 13V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 13V 1W ±5% Surface Mount Die | |
| Zener Diode 13V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 13V 500mW ±5% Surface Mount Die | |
| Zener Diode 14V 500mW ±5% Surface Mount Die | |
| Zener Diode 15V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 15V 1W ±5% Surface Mount Die | |
| Zener Diode 15V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 15V 500mW ±5% Surface Mount Die | |
| Zener Diode 16V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 16V 1W ±5% Surface Mount Die | |
| Zener Diode 16V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 16V 500mW ±5% Surface Mount Die | |
| Zener Diode 17V 500mW ±5% Surface Mount Die | |
| Zener Diode 18V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 18V 1W ±5% Surface Mount Die | |
| Zener Diode 18V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 18V 500mW ±5% Surface Mount Die | |
| Zener Diode 19V 500mW ±5% Surface Mount Die | |
| Zener Diode 2.2V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 2.2V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 2.4V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 2.4V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 2.7V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 2.7V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 20V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 20V 1W ±5% Surface Mount Die | |
| Zener Diode 20V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 20V 500mW ±5% Surface Mount Die | |
| Zener Diode 22V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 22V 1W ±5% Surface Mount Die | |
| Zener Diode 22V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 22V 500mW ±5% Surface Mount Die | |
| Zener Diode 24V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 24V 1W ±5% Surface Mount Die | |
| Zener Diode 24V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 24V 500mW ±5% Surface Mount Die | |
| Zener Diode 25V 500mW ±5% Surface Mount Die | |
| Zener Diode 27V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 27V 1W ±5% Surface Mount Die | |
| Zener Diode 27V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 27V 500mW ±5% Surface Mount Die | |
| Zener Diode 28V 500mW ±5% Surface Mount Die | |
| Zener Diode 2V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 2V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 3.3V ±5% Surface Mount Die | |
| Zener Diode 3.3V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 3.3V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 3.6V ±5% Surface Mount Die | |
| Zener Diode 3.6V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 3.6V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 3.9V ±5% Surface Mount Die | |
| Zener Diode 3.9V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 3.9V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 30V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 30V 1W ±5% Surface Mount Die | |
| Zener Diode 30V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 30V 500mW ±5% Surface Mount Die | |
| Zener Diode 33V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 33V 1W ±5% Surface Mount Die | |
| Zener Diode 33V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 33V 500mW ±5% Surface Mount Die | |
| Zener Diode 36V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 36V 1W ±5% Surface Mount Die | |
| Zener Diode 36V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 36V 500mW ±5% Surface Mount Die | |
| Zener Diode 39V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 39V 1W ±5% Surface Mount Die | |
| Zener Diode 39V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 3V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 3V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 4.3V ±5% Surface Mount Die | |
| Zener Diode 4.3V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 4.3V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 4.7V ±5% Surface Mount Die | |
| Zener Diode 4.7V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 4.7V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 43V 1W ±5% Surface Mount Die | |
| Zener Diode 47V 1W ±5% Surface Mount Die | |
| Zener Diode 5.1V ±5% Surface Mount Die | |
| Zener Diode 5.1V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 5.1V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 5.6V ±5% Surface Mount Die | |
| Zener Diode 5.6V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 5.6V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 51V 1W ±5% Surface Mount Die | |
| Zener Diode 56V 1W ±5% Surface Mount Die | |
| Zener Diode 6.2V ±5% Surface Mount Die | |
| Zener Diode 6.2V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 6.2V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 6.8V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 6.8V 1W ±5% Surface Mount Die | |
| Zener Diode 6.8V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 6.8V 500mW ±5% Surface Mount Die | |
| Zener Diode 62V 1W ±5% Surface Mount Die | |
| Zener Diode 68V 1W ±5% Surface Mount Die | |
| Zener Diode 7.5V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 7.5V 1W ±5% Surface Mount Die | |
| Zener Diode 7.5V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 7.5V 500mW ±5% Surface Mount Die | |
| Zener Diode 75V 1W ±5% Surface Mount Die | |
| Zener Diode 8.2V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 8.2V 1W ±5% Surface Mount Die | |
| Zener Diode 8.2V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 8.2V 500mW ±5% Surface Mount Die | |
| Zener Diode 8.7V 500mW ±5% Surface Mount Die | |
| Zener Diode 82V 1W ±5% Surface Mount Die | |
| Zener Diode 9.1V 150mW ±5% Surface Mount 0603 | |
| Zener Diode 9.1V 1W ±5% Surface Mount Die | |
| Zener Diode 9.1V 200mW ±5% Surface Mount 1005 | |
| Zener Diode 9.1V 500mW ±5% Surface Mount Die | |
| Zener Diode 91V 1W ±5% Surface Mount Die |
| << Prev | Next >> |